All-Spec Industries Greenlee 0158-12-18

Description
Features Dimensions: 18 x 11 x 10" 31 multi-use pockets both on the inside and outside Large steel-framed mouth Padded reinforced nylon handles and shoulder strap Elastic straps on outside of the bag
Description
Features Dimensions: 18 x 11 x 10" 31 multi-use pockets both on the inside and outside Large steel-framed mouth Padded reinforced nylon handles and shoulder strap Elastic straps on outside of the bag

Suppliers

Company
Product
Description
Supplier Links
Greenlee - 0158-12-18 - All-Spec Industries
Wilmington, NC, USA
Greenlee
0158-12-18
Greenlee 0158-12-18
Features Dimensions: 18 x 11 x 10" 31 multi-use pockets both on the inside and outside Large steel-framed mouth Padded reinforced nylon handles and shoulder strap Elastic straps on outside of the bag

Features

  • Dimensions: 18 x 11 x 10"
  • 31 multi-use pockets both on the inside and outside
  • Large steel-framed mouth
  • Padded reinforced nylon handles and shoulder strap
  • Elastic straps on outside of the bag
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 0158-12-18
Product Name Greenlee
Container Type Bag
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details