All-Spec Industries CCI Conductive Corrugated Handler 4208-1

Description
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 150
Description
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 150

Suppliers

Company
Product
Description
Supplier Links
CCI Conductive Corrugated Handler - 4208-1 - All-Spec Industries
Wilmington, NC, USA
CCI Conductive Corrugated Handler
4208-1
CCI Conductive Corrugated Handler 4208-1
Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are die cut and bent over for durability and cleanliness No tooling charges on standard parts Lid Included Number of cells per box: 150

Features

  • Durable Corstat™ conductive corrugated material
  • Conductive layer provides static shielding properties
  • Eliminates the need for static shielding bags and the labor to put items into bags
  • Corstat™ parts are die cut and bent over for durability and cleanliness
  • No tooling charges on standard parts
  • Lid Included
  • Number of cells per box: 150
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 4208-1
Product Name CCI Conductive Corrugated Handler
Container Type Tote
Material Corstat™
Features ESD; StaticShield
Application MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details