All-Spec Industries Datasheets for Shipping Containers and Shipping Cases
Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks and other vessels for transporting materials.
Shipping Containers and Shipping Cases: Learn more
| Product Name | Notes |
|---|---|
| The All-Spec 411-44 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-44 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-58 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-58 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-59 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-59 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-71 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-71 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-73 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-73 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-90 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-90 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 421-44 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-44 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-71 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-71 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-73 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-73 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-90 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-90 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 60-107 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-111 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-124 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-126 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-161 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-24 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-29 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-48 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-58 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-64 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-71 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-77 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-81 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester Material meets or exceeds the... | |
| The All-Spec 65-102 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-102 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-113 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-113 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-121 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-121 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-128 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-128 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-139 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-139 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-18 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-18 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-24 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-24 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-37 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-37 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-46 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-46 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-58 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-58 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-59 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-59 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-71 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-71 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-73 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-73 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-90 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-90 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-91 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-SPec 65-91 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The Centurian C2000 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2000 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static... | |
| The Centurian C2010 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2010 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static... | |
| The Centurian C2070 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2070 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static... | |
| The Centurian C2090 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2090 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static... | |
| The Dri-Shield 2700 Moisture Barrier Bag is designed for dry packaging of electronic devices. The 7.0 mils of static dissipative polyethylene and metallized polyester create an exceptional dry package with... | |
| These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are... | |
| These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3.They create a Faraday Cage envelope to shield contents from static fields and are used... |