All-Spec Industries Datasheets for Pliers

Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more

Product Name Notes
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge...
Features 10 different opening sizes provide optimal adjustment to gripping an object Induction hardening of jaws to approximately 58-60HRC Chrome-vanadium tool steel, hardened and tempered Soft vinyl grips Round jaw...
Features Box jointed construction for long life and accuracy Slim head design for confined spaces Parallelogram shaped jaws with 7 position adjustments Built in stop prevents finger nipping Black stove...
Features For cutting 0.4/26 AWG hard wire, 1.0/18 AWG medium/hard wire and 1.2/16 AWG soft wire Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable...
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For...
Features Jaw Type: Full flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances...
Features Jaw Type: Full flush Jaw Length: 25/32" Length: 4-3/4" For cutting 0.6/22 AWG medium/hard wire and 0.8/20 AWG soft wire Designed for intricate work Box joint construction
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head For hard wire 18 AWG and soft wire 12 AWG Precision box joint...
Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Tungsten carbide edges...
Features Jaw Type: Full flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For...
Features Jaw Type: Full flush Length: 4-1/4" Jaw Length: 23/64" For cutting 0.6/22 medium hard wire and 1.0/18 soft wire Designed for intricate work Box joint construction
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of...
Features Jaw Type: Maximum flush Jaw Length: 23/64" Head Width: 23/64" Head Thickness: 15/64" For cutting 22 medium hard wire and 15 soft wire Designed for intricate work Box joint...
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 21/64" Head Thickness: 15/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of...
Features Jaw Type: Maximum flush Jaw Length: 25/32" Head Width: 7/16" Head Thickness: 1/4" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment Spot-welded...
Features Jaw Type: Maximum flush Jaw Length: 25/64" Head Width: 25/64" Head Thickness: 1/4" 29° angled head Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance...
Features Jaw Type: Maximum flush Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Anti-Slip bow enhances pinpoint control Spot-welded double leaf spring ensures repeatable functioning for a lifetime of...
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Induction hardened cutting edges which allow it to cut through 26 AWG hard wire, 18 AWG...
Features Jaw Type: Mini bevel Jaw Length: 33/64" Head Width: 7/16" Head Thickness: 19/64" Precision box joint means smoother action for exact guidance of jaws without need for re-adjustment For...
Features Jaw Type: Mini-bevel Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" For cutting 0.6/22 AWG hard wire, 1.0/18 AWG medium/hard wire Precision box joint means smoother action for...
Features Length: 4-3/4" Snipe nose with smooth jaws (bent at a 45° angle) Ergonomic handles are made with a comfortable and slip-free thermo plastic dissipative material Precision box joint allows...
Features Length: 5" Cutting capacity: 1.0mm AWG medium/hard wire and 1.5mm AWG soft wire Soft, comfortable, and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for...
Features Length: 5-1/4" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-Slip bow enhances pinpoint control Precision...
Features Length: 5-3/4" Designed for intricate work in hard to reach places Box joint construction
Features Length: 6-1/2" Soft, comfortable and slip-free thermo plastic dissipative material Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Anti-slip bow enhances pinpoint control Precision...
Features Made from high quality forged CV tool steel Induction hardened tips Heavy duty tool steel riveted box joints For internal straight ring style Overall length: 140mm (5.5") Tip diameter:...
The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge...
The Pro America 4006SD is a diagonal mini-head relieved cutters with cushion grip handles.Pro America 4006SD Features: Jaw Type: Semi-flush ESD-safe dissipative ergonomic cushion grip handles for comfort
The Pro America 4008SD are 4-1/4" diagonal tapered head cutters with blue ESD-safe foam grips.
The Pro America 4012SD is an oval head diagonal cutters with cushion grip handles. Pro America 4012SD Features: Jaw Type: Semi-flush ESD-safe dissipative ergonomic cushion grip handles for comfort
The Pro America 4014SD are 4-1/4" diagonal Oval head cutters with blue ESD-Safe foam grips.
The Pro America 4016SD are 5-3/4" needle nose serrated pliers with ESD-Safe foam grips.
The Pro America 4018SD are 5-3/4" needle nose non serrated pliers with ESD-Safe foam grips that are ideal for confined areas.
The Pro America 4020SD serrated 4-1/2" curved long nose pliers with blue ESD-safe foam grips that provide a sure grip for gripping and looping wires.
The Pro America 4022SD are 4-3/4" duckbill non serrated pliers with ESD-Safe blue foam grips.
The Pro America 4024SD are 4-3/4" mini needle nosed serrated pliers with blueESD-Safe foam grips.
The Pro America 4026SD is a 4-3/4" mini needle nose non serrated plier with blue ESD-safe foam grips.
The Pro America 4028SD are long nosed serrated cutting pliers with ESD-Safe blue foam grips.
The Pro America 4030SD are mini ESD needle nose pliers. Pro America 4030SD Features: Serrated with textured soft, static dissipative cushion grips Drop forged from fine tool steel, heat treated...
The Pro America 4032SD is ideal for use on subminature components. Pro America 4032SD Features: 4 1/2" Subminiature Needle Nose Serrated Blue ESD Foam Grip
The Pro America 4034SD are 4-1/2" subminiature non serrated needle nose pliers with blue ESD-Safe foam grips.
The Pro America 4036SD are 4-1/2" transverse flush end cutters with blue ESD-Safe foam grips for use on closely placed adjustment components.
The Pro America 4040SD are 4-1/2" angled flush cutters with ESD-Safe blue foam grips. The head allows for cutting from above and on closely placed components.
The Pro America 4044 is a long reach chain nose plier with side cutter and serrated jaws. Pro America 4044 Features: Length: 6"