All-Spec Industries Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between two anti-static copolymer layers that cannot shed or rub off and provides... | |
| A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between twoanti-static copolymer layers that cannot shed or rub off and provides an... | |
| Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is... | |
| The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can... | |
| The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can... | |
| The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can... | |
| The Dadas Tapes 1656-75 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-75 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can... |