All-Spec Industries CH Ellis 337735

Description
Features Rugged and durable Telescoping handle extends to 42" Rotationally molded from high density polyethylene; vertical ribbing adds strength Aluminum frame, recessed latches, molded-in feet, padlock loops and full piano hinge Quad wheels 17-3/4" x 14-1/2" x 10" Ideal for traveling field technicians
Description
Features Rugged and durable Telescoping handle extends to 42" Rotationally molded from high density polyethylene; vertical ribbing adds strength Aluminum frame, recessed latches, molded-in feet, padlock loops and full piano hinge Quad wheels 17-3/4" x 14-1/2" x 10" Ideal for traveling field technicians

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 337735 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
337735
CH Ellis 337735
Features Rugged and durable Telescoping handle extends to 42" Rotationally molded from high density polyethylene; vertical ribbing adds strength Aluminum frame, recessed latches, molded-in feet, padlock loops and full piano hinge Quad wheels 17-3/4" x 14-1/2" x 10" Ideal for traveling field technicians

Features

  • Rugged and durable
  • Telescoping handle extends to 42"
  • Rotationally molded from high density polyethylene; vertical ribbing adds strength
  • Aluminum frame, recessed latches, molded-in feet, padlock loops and full piano hinge
  • Quad wheels
  • 17-3/4" x 14-1/2" x 10"
  • Ideal for traveling field technicians
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 337735
Product Name CH Ellis
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details