All-Spec Industries Conductive Fiberglass Tote F8112

Description
The All-Spec F8112 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F8112 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.
Description
The All-Spec F8112 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F8112 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.

Suppliers

Company
Product
Description
Supplier Links
Conductive Fiberglass Tote - F8112 - All-Spec Industries
Wilmington, NC, USA
Conductive Fiberglass Tote
F8112
Conductive Fiberglass Tote F8112
The All-Spec F8112 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off. All-Spec F8112 Features: Color: Black. Conductive (<105 ohms/sq.). .070" Thickness Trays (Nominal Sizes) PRICE INCLUDES LIDS.

The All-Spec F8112 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass reinforced polyester and feature high strength over a wide temperature range. Dimensionally stable, these boxes will carry static loads of over 500 lbs. and will withstand temperatures to 300°F. Conveniently, they stack with lids on, and nest with lids off.

All-Spec F8112 Features:

  • Color: Black.
  • Conductive (<105 ohms/sq.).
  • .070" Thickness Trays (Nominal Sizes)
  • PRICE INCLUDES LIDS.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number F8112
Product Name Conductive Fiberglass Tote
Container Type Tote
Material Composite
Features ESD; HeavyDuty; Nesting; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details