All-Spec Industries CH Ellis 337758

Description
The CH Ellis 33-7758 is part of the 8800 series tool cases. The 8800 series features rotational molding to guarantee strong corners and rugged features that will survive in extreme conditions. These black tool cases use the deluxe cast drawbolt locks, padded steel core handles for comfort, molded-in feet, and a sturdy steel piano hinges. Dimensions: 17.75" x 14.5" x 10". Color: Black. Pallets sold separately.
Description
The CH Ellis 33-7758 is part of the 8800 series tool cases. The 8800 series features rotational molding to guarantee strong corners and rugged features that will survive in extreme conditions. These black tool cases use the deluxe cast drawbolt locks, padded steel core handles for comfort, molded-in feet, and a sturdy steel piano hinges. Dimensions: 17.75" x 14.5" x 10". Color: Black. Pallets sold separately.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 337758 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
337758
CH Ellis 337758
The CH Ellis 33-7758 is part of the 8800 series tool cases. The 8800 series features rotational molding to guarantee strong corners and rugged features that will survive in extreme conditions. These black tool cases use the deluxe cast drawbolt locks, padded steel core handles for comfort, molded-in feet, and a sturdy steel piano hinges. Dimensions: 17.75" x 14.5" x 10". Color: Black. Pallets sold separately.

The CH Ellis 33-7758 is part of the 8800 series tool cases. The 8800 series features rotational molding to guarantee strong corners and rugged features that will survive in extreme conditions. These black tool cases use the deluxe cast drawbolt locks, padded steel core handles for comfort, molded-in feet, and a sturdy steel piano hinges. Dimensions: 17.75" x 14.5" x 10". Color: Black. Pallets sold separately.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 337758
Product Name CH Ellis
Application General
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details