All-Spec Industries Datasheets for Magnifiers
Magnifiers enlarge the appearance of objects when viewed through a lens. These facilitate the inspection of fine details and the assembly of small components.
Magnifiers: Learn more
| Product Name | Notes |
|---|---|
| The All-Spec 230-100 is a deluxe rectangular fluorescent magnifier with a clamp base. All-Spec 230-100 Features: 47" spring balance arm which can be secured in any position 3 diopter, 7"... | |
| The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in... | |
| The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb. All-Spec 230-103 Features: Built-in receptacle... | |
| The All-Spec 230-104 is your basic magnifier lamp with a clamp base. All-Spec 230-104 Features: 30" Spring balanced arm reach Uses one 60 watt bulb (not included) Porcelain socket 4"... |