All-Spec Industries Pelican PL1500

Description
The Pelican 1500 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 35 lbs (15.9 kg) load.
Description
The Pelican 1500 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 35 lbs (15.9 kg) load.

Suppliers

Company
Product
Description
Supplier Links
Pelican - PL1500 - All-Spec Industries
Wilmington, NC, USA
Pelican
PL1500
Pelican PL1500
The Pelican 1500 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 35 lbs (15.9 kg) load.

The Pelican 1500 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. It is made of Ultra High Impact structural copolymer that makes it extremely strong and durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and protection against impact, vibration or shock. This case is NATO-codified and tested to MIL C-4150J (Military Standard), IP-67 (Ingress Protection) and ATA (Air Transportation Association). Floats in salt water with 35 lbs (15.9 kg) load.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number PL1500
Product Name Pelican
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details