All-Spec Industries Datasheets for Fluorescent Lamps
Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light.
Fluorescent Lamps: Learn more
| Product Name | Notes |
|---|---|
| The All-Spec 231-006 is an 8" circline fluorescent bulb. All-Spec 231-006 Features: 1.125" diameter tube Average rated life (hours): 12,000 Light output: 1,050 Lumens Color temperature: 4100K Cool white light... |