All-Spec Industries Bags - Conductive 65-46

Description
The All-Spec 65-46 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-46 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package
Description
The All-Spec 65-46 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-46 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package

Suppliers

Company
Product
Description
Supplier Links
Bags - Conductive - 65-46 - All-Spec Industries
Wilmington, NC, USA
Bags - Conductive
65-46
Bags - Conductive 65-46
The All-Spec 65-46 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-46 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. Priced Per Package - 100 Bags Per Package

The All-Spec 65-46 bag meets MIL-P-82646 and has permanent conductive polyethylene.

All-Spec 65-46 Features:

  • Surface resistivity: < 1000 ohms/sq.
  • Volume resistivity: < 300 ohms/cm.
  • Also available in tubing and film.
  • Priced Per Package - 100 Bags Per Package
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 65-46
Product Name Bags - Conductive
Container Type Bag
Material Metallized; Plastic
Features ESD; StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details