All-Spec Industries Bucket Boss 01044-44

Description
Features 30 exterior pockets 14 interior pockets, 2 of which are smaller to hold screw bits Interior loop keeps hammer in place and accessible Flapped security pockets Handy loop dispenses tape without removing roll Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric
Description
Features 30 exterior pockets 14 interior pockets, 2 of which are smaller to hold screw bits Interior loop keeps hammer in place and accessible Flapped security pockets Handy loop dispenses tape without removing roll Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 01044-44 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
01044-44
Bucket Boss 01044-44
Features 30 exterior pockets 14 interior pockets, 2 of which are smaller to hold screw bits Interior loop keeps hammer in place and accessible Flapped security pockets Handy loop dispenses tape without removing roll Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric

Features

  • 30 exterior pockets
  • 14 interior pockets, 2 of which are smaller to hold screw bits
  • Interior loop keeps hammer in place and accessible
  • Flapped security pockets
  • Handy loop dispenses tape without removing roll
  • Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 01044-44
Product Name Bucket Boss
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details