All-Spec Industries Hinged Conductive Plastic Box 660-114

Description
The All-Spec 660-114 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-114 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 3-7/8" Width: 1-15/16" Overall height: 1/2" Lid height: 1/4" Base height: 1/4"
Description
The All-Spec 660-114 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-114 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 3-7/8" Width: 1-15/16" Overall height: 1/2" Lid height: 1/4" Base height: 1/4"

Suppliers

Company
Product
Description
Supplier Links
Hinged Conductive Plastic Box - 660-114 - All-Spec Industries
Wilmington, NC, USA
Hinged Conductive Plastic Box
660-114
Hinged Conductive Plastic Box 660-114
The All-Spec 660-114 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-114 Features: Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds Color: Black Inside dimensions: Length: 3-7/8" Width: 1-15/16" Overall height: 1/2" Lid height: 1/4" Base height: 1/4"

The All-Spec 660-114 is a conductive hinged box used for storage and handling of static sensitive devices.

All-Spec 660-114 Features:

  • Electrical properties: volume resistivity of 104 ohms/cm with a static decay rate of 0.07 seconds
  • Color: Black
  • Inside dimensions:
    • Length: 3-7/8"
    • Width: 1-15/16"
    • Overall height: 1/2"
    • Lid height: 1/4"
    • Base height: 1/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 660-114
Product Name Hinged Conductive Plastic Box
Container Type Box
Material Plastic
Features ESD; StaticShield
Application General; MaterialHandling
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details