All-Spec Industries Greenlee G1332

Description
Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Steel support arms to hold lid in open position. Heavy-duty piano hinges with non-removable pin. Large, fold-down recessed handles for convenient lifting. Built-in 3-1/2" high skids with holes for easy caster installation. Dimensions:
Description
Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Steel support arms to hold lid in open position. Heavy-duty piano hinges with non-removable pin. Large, fold-down recessed handles for convenient lifting. Built-in 3-1/2" high skids with holes for easy caster installation. Dimensions:

Suppliers

Company
Product
Description
Supplier Links
Greenlee - G1332 - All-Spec Industries
Wilmington, NC, USA
Greenlee
G1332
Greenlee G1332
Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Steel support arms to hold lid in open position. Heavy-duty piano hinges with non-removable pin. Large, fold-down recessed handles for convenient lifting. Built-in 3-1/2" high skids with holes for easy caster installation. Dimensions:

Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Steel support arms to hold lid in open position. Heavy-duty piano hinges with non-removable pin. Large, fold-down recessed handles for convenient lifting. Built-in 3-1/2" high skids with holes for easy caster installation.

Dimensions:

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number G1332
Product Name Greenlee
Container Type Storage Chest
Material Steel
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Anti Static Packaging - 173787 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details