All-Spec Industries CH Ellis 837010

Description
The CH Ellis Z190 is manufactured from top quality materials, this versatile and stylish tool case is designed to last. One zippered compartment has a padded section for a laptop and business essentials. The other zippered compartment has 31 Novalux tool pockets and a meter pocket. Externally, the Z190 has two half-size and one full-size padded pockets. Pocket flaps are leather trimmed with velcro closure. The two web handles have leather handle wrap. Shoulder strap is included. Dimensions: 16" x 12" x 6". Color: Black.
Description
The CH Ellis Z190 is manufactured from top quality materials, this versatile and stylish tool case is designed to last. One zippered compartment has a padded section for a laptop and business essentials. The other zippered compartment has 31 Novalux tool pockets and a meter pocket. Externally, the Z190 has two half-size and one full-size padded pockets. Pocket flaps are leather trimmed with velcro closure. The two web handles have leather handle wrap. Shoulder strap is included. Dimensions: 16" x 12" x 6". Color: Black.

Suppliers

Company
Product
Description
Supplier Links
CH Ellis - 837010 - All-Spec Industries
Wilmington, NC, USA
CH Ellis
837010
CH Ellis 837010
The CH Ellis Z190 is manufactured from top quality materials, this versatile and stylish tool case is designed to last. One zippered compartment has a padded section for a laptop and business essentials. The other zippered compartment has 31 Novalux tool pockets and a meter pocket. Externally, the Z190 has two half-size and one full-size padded pockets. Pocket flaps are leather trimmed with velcro closure. The two web handles have leather handle wrap. Shoulder strap is included. Dimensions: 16" x 12" x 6". Color: Black.

The CH Ellis Z190 is manufactured from top quality materials, this versatile and stylish tool case is designed to last. One zippered compartment has a padded section for a laptop and business essentials. The other zippered compartment has 31 Novalux tool pockets and a meter pocket. Externally, the Z190 has two half-size and one full-size padded pockets. Pocket flaps are leather trimmed with velcro closure. The two web handles have leather handle wrap. Shoulder strap is included. Dimensions: 16" x 12" x 6". Color: Black.

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 837010
Product Name CH Ellis
Material Fabric
Features Flexible
Application General
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details