All-Spec Industries Bucket Boss 55128

Description
Features Keeps your hammer at your side Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets
Description
Features Keeps your hammer at your side Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets

Suppliers

Company
Product
Description
Supplier Links
Bucket Boss - 55128 - All-Spec Industries
Wilmington, NC, USA
Bucket Boss
55128
Bucket Boss 55128
Features Keeps your hammer at your side Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets

Features

  • Keeps your hammer at your side
  • Fits up to 3" wide work belt
  • Made of heavy-duty saddle leather with reinforced rivets
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Industrial Containers
Product Number 55128
Product Name Bucket Boss
Features Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Box Packaging - 5/8X5/8X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details