The CH Ellis 670 original double zipper case is both a tool case and an attache case designed for field engineers, managers, and supervisors. 1000 denier Dupont Cordura Plus is used throughout, including the double-stitched double gussets. Bonded leather flap accents, one full size external pocket and two half-size external pockets. Inside, novalux pockets hold 40 tools, a multimeter pouch, and small items pouch. NSN 5140-01-441-9139. Dimensions: 18" x 10.75" x 4.5". Color: Black.
| All-Spec Industries | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 34133 |
| Product Name | CH Ellis |
| Material | Fabric |
| Features | Flexible |
| Application | General |