Radiall Coaxial Connector (RF) Adapters R222723120

Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R222723120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R222723120-ND
Coaxial Connector (RF) Adapters 2201-R222723120-ND
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - R222723120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
R222723120
RF Adapters - In Series R222723120
RF Adapters - In Series RACC FLOT SPL F- F LG19 C100

RF Adapters - In Series RACC FLOT SPL F- F LG19 C100

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R222723120-ND R222723120
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2537045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 18.000 GHz
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details