RF Directional Coupler 1.7GHz ~ 2.2GHz 6dB 5W 6-SMD, No Lead
RF Directional Coupler 1.7GHz ~ 2.2GHz 6dB 5W 6-SMD, No Lead
RF Directional Coupler 1.7GHz ~ 2.2GHz 6dB 5W 6-SMD, No Lead
RF DIR COUPLER 1.7-2.2GHZ 0805 Product overview: DC1722J5005AHF from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DC1722J5005AHF can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler 1.7GHz ~ 2.2GHz 6dB 5W 6-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-1164-1-ND | 850-DC1722J5005AHF | DC1722J5005AHF | DC1722J5005AHF |
| Product Name | RF Directional Coupler | 2.2GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 6-SMD, No Lead | 6-SMD, No Lead | Surface Mount | |
| Frequency Range | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz | 1700.00 to 2200.00 MHz |
| Power | 5.00 watts | 5.00 watts | 5.00 watts |