KYOCERA AVX Components Corporation RF Directional Coupler CP0603B3000AWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603B3000AWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603B3000AWTR
RF Directional Coupler CP0603B3000AWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603B3000AWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603B3000AWTR-ND
RF Directional Coupler CP0603B3000AWTR-ND
RF Directional Coupler 3GHz 3W 0603 (1608 Metric)

RF Directional Coupler 3GHz 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603B3000AWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603B3000AWTR
RF Directional Coupler CP0603B3000AWTR
RF Directional Coupler 3GHz 3W 0603 (1608 Metric)

RF Directional Coupler 3GHz 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603B3000AWTR CP0603B3000AWTR-ND CP0603B3000AWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSM-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details