Innovative Power Products, Inc. RF Dual Directional Coupler IPP-3130

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Dual Directional Coupler - IPP-3130 - Richardson RFPD
Downers Grove, IL, United States
RF Dual Directional Coupler
IPP-3130
RF Dual Directional Coupler IPP-3130
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-3130
Product Name RF Dual Directional Coupler
RF Coupler Type Dual Directional
Package Type Connectorized
Frequency Range 20.00 to 1000.00 MHz
Power 1000.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
18 dB SMT Directional Coupler, 10 - 1000 MHz, 75Ω - TCD-18-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
90 Degree Hybrid Couplers - NHC9-2000-2300-K1-S - kTB Solutions
Specs
Frequency Range 2000.00 to 2300.00 MHz
Power 100.00 watts
Insertion Loss 0.35 dB
View Details
RF Directional Coupler - 1761-FPC06701-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 10700.00 to 12750.00 MHz
View Details