RF Directional Coupler 20MHz ~ 2GHz 500mW FlatPack
RF DIR COUPLER 20MHZ-2GHZ FPCASE Product overview: HH-128-PIN from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, 2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 20MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-HH-128-PIN can be used for catalog matching and distributor lookup.
3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti
RF Directional Coupler 20MHz ~ 2GHz 500mW FlatPack
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-1008-ND | 850-HH-128-PIN | HH-128-PIN | HH-128-PIN |
| Product Name | RF Directional Coupler | 20MHZ 2GHZ Rf Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | FlatPack | FlatPack | Surface Mount | |
| Frequency Range | 20.00 to 2000.00 MHz | 20.00 to 2000.00 MHz | 20.00 to 2000.00 MHz | 20.00 to 2000.00 MHz |