RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 18 ± 1dB 3W 0805 (2012 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 18 ± 1dB 3W 0805 (2012 Metric)
RF DIR COUPLER 1.85-1.91GHZ 0805
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CP0805B1880CWTR-ND | CP0805B1880CWTR | CP0805B1880CWTR | CP0805B1880CWTR |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0805 (2012 Metric) | |||
| Frequency Range | 1850.00 to 1910.00 MHz | 1850.00 to 1910.00 MHz | 1850.00 to 1910.00 MHz | 1850.00 to 1910.00 MHz |