KYOCERA AVX Components Corporation RF Directional Coupler CP0805A0836EWTR

Description
RF Directional Coupler AMPS 824MHz ~ 849MHz 11 ± 1dB 3W 0805 (2012 Metric)
Request a Quote
Description
RF Directional Coupler AMPS 824MHz ~ 849MHz 11 ± 1dB 3W 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP0805A0836EWTR is an RF directional coupler designed for applications in mobile communications, satellite TV receivers, GPS, vehicle location systems, and wireless LANs. It operates within a frequency range of 824 MHz to 849 MHz, providing a coupling value of 11 ± 1 dB and a maximum insertion loss of 0.85 dB. The coupler has a characteristic impedance of 50Ω and can handle a continuous power rating of 3W. This component features a compact 0805 size and is constructed using thin-film multilayer technology, ensuring high-frequency performance and ruggedness suitable for automatic assembly. It is rated for operating and storage temperatures between -40°C and +85°C. The coupler is not RoHS compliant and is available in tape and reel packaging for ease of handling in automated processes.

Datasheet Summary
Powered by GS/AI

The CP0805A0836EWTR is an RF directional coupler designed for applications in mobile communications, satellite TV receivers, GPS, vehicle location systems, and wireless LANs. It operates within a frequency range of 824 MHz to 849 MHz, providing a coupling value of 11 ± 1 dB and a maximum insertion loss of 0.85 dB. The coupler has a characteristic impedance of 50Ω and can handle a continuous power rating of 3W. This component features a compact 0805 size and is constructed using thin-film multilayer technology, ensuring high-frequency performance and ruggedness suitable for automatic assembly. It is rated for operating and storage temperatures between -40°C and +85°C. The coupler is not RoHS compliant and is available in tape and reel packaging for ease of handling in automated processes.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805A0836EWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0805A0836EWTR-ND
RF Directional Coupler CP0805A0836EWTR-ND
RF Directional Coupler AMPS 824MHz ~ 849MHz 11 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 11 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0805A0836EWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0805A0836EWTR
RF Directional Coupler CP0805A0836EWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Directional Coupler - CP0805A0836EWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0805A0836EWTR
RF Directional Coupler CP0805A0836EWTR
RF Directional Coupler AMPS 824MHz ~ 849MHz 11 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler AMPS 824MHz ~ 849MHz 11 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0805A0836EWTR-ND CP0805A0836EWTR CP0805A0836EWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0805 (2012 Metric)
Frequency Range 824.00 to 849.00 MHz 824.00 to 849.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-6-18-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details