The CP0603A2442BLTR is a thin-film RF directional coupler designed for high-frequency applications, specifically operating within the frequency range of 2400 to 2484 MHz. It features a coupling value of 14.2 dB, a maximum insertion loss of 0.35 dB, and a return loss of 23 dB, ensuring efficient signal transmission with minimal loss. The coupler is rated for a power handling capacity of 3W and is suitable for use in wireless LAN systems. Constructed using integrated thin-film technology, this coupler offers a compact size and robust performance, making it ideal for automatic assembly processes. It is compatible with various soldering techniques, including reflow and wave soldering, and is available in a lead-free termination option. The operating temperature range is from -40°C to +85°C, allowing for versatile application in different environments. Engineers looking for a reliable and efficient directional coupler for wireless communication projects may find the CP0603A2442BLTR a suitable choice.
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 14.2dB 3W 0603 (1608 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 14.2dB 3W 0603 (1608 Metric)
RF DIR COUPLER 2.4-2.484GHZ 0603
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | CP0603A2442BLTR-ND | CP0603A2442BLTR | CP0603A2442BLTR | CP0603A2442BLTR |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0603 (1608 Metric) | |||
| Frequency Range | 2400.00 to 2484.00 MHz | 2400.00 to 2484.00 MHz | 2400.00 to 2484.00 MHz | 2400.00 to 2484.00 MHz |
| Power | 3.00 watts | 3.00 watts | 3.00 watts |