KYOCERA AVX Components Corporation RF Directional Coupler CP0805A0881CSTR

Description
RF Directional Coupler
Request a Quote Datasheet
Description
RF Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 478-CP0805A0881CSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-CP0805A0881CSTR-ND
RF Directional Coupler 478-CP0805A0881CSTR-ND
RF Directional Coupler

RF Directional Coupler

Buy Now Datasheet
RF Directional Coupler - CP0805A0881CSTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0805A0881CSTR
RF Directional Coupler CP0805A0881CSTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0805A0881CSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0805A0881CSTR
RF Directional Coupler CP0805A0881CSTR
RF Directional Coupler

RF Directional Coupler

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0805A0881CSTR
RF and Wireless - RF Directional Coupler CP0805A0881CSTR
DIRECTIONAL COUPLER

DIRECTIONAL COUPLER

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 478-CP0805A0881CSTR-ND CP0805A0881CSTR CP0805A0881CSTR CP0805A0881CSTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

800 to 3600MHz – Dual Directional Coupler - UIYDDCP21424A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 800.00 to 3600.00 MHz
Power 10.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details