These broadband devices are 100% tested surface mount components requiring NO tuning. Available in tape and reel, allows high volume pick and place manufacturing. Also see MACOM's transformers and splitters and for broadband applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | EMDC-17-1-75TR |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 5.00 to 1000.00 MHz |
| Power | 0.25 watts |