RF Directional Coupler General Purpose 10MHz ~ 500MHz 1W FP-2
3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti
HYBRID,BROAD-BAND,18
RF Directional Coupler General Purpose 10MHz ~ 500MHz 1W FP-2
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-HHS-110-PIN-ND | HHS-110-PIN | 850-HHS-110-PIN | HHS-110-PIN |
| Product Name | RF Directional Coupler | RF Hybrid Coupler | Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | FP-2 | Surface Mount | FP-2 | |
| Frequency Range | 10.00 to 500.00 MHz | 10.00 to 500.00 MHz | 10.00 to 500.00 MHz | 10.00 to 500.00 MHz |