KYOCERA AVX Components Corporation RF Directional Coupler CP0603B2442BWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603B2442BWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603B2442BWTR
RF Directional Coupler CP0603B2442BWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
2.4GHz 2.484GHz Rf Directional Coupler - 850-CP0603B2442BWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz 2.484GHz Rf Directional Coupler
850-CP0603B2442BWTR
2.4GHz 2.484GHz Rf Directional Coupler 850-CP0603B2442BWTR
RF Couplers Uni-directional Coupling 16.5dB 2.4GHz to 2.484GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603B2442BWTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 2.484GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2.4GHz, 2.484GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603B2442BWTR can be used for catalog matching and distributor lookup.

RF Couplers Uni-directional Coupling 16.5dB 2.4GHz to 2.484GHz 4-Pin Case 0603(1608Metric) T/R Product overview: CP0603B2442BWTR from AVX (KYOCERA AVX) is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 2.484GHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2.4GHz, 2.484GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603B2442BWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0603B2442BWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603B2442BWTR-ND
RF Directional Coupler CP0603B2442BWTR-ND
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 16.5 ± 1db 3W 0603 (1608 Metric)

RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 16.5 ± 1db 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603B2442BWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603B2442BWTR
RF Directional Coupler CP0603B2442BWTR
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 16.5 ± 1db 3W 0603 (1608 Metric)

RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 16.5 ± 1db 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603B2442BWTR 850-CP0603B2442BWTR CP0603B2442BWTR-ND CP0603B2442BWTR
Product Name RF Directional Coupler 2.4GHz 2.484GHz Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 2400.00 to 2484.00 MHz 2400.00 to 2484.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CDM-20M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details