KYOCERA AVX Components Corporation RF Directional Coupler CP0805A1550AWTR

Description
RF Directional Coupler 1.55GHz 3W 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler 1.55GHz 3W 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805A1550AWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0805A1550AWTR-ND
RF Directional Coupler CP0805A1550AWTR-ND
RF Directional Coupler 1.55GHz 3W 0805 (2012 Metric)

RF Directional Coupler 1.55GHz 3W 0805 (2012 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0805A1550AWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0805A1550AWTR
RF Directional Coupler CP0805A1550AWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0805A1550AWTR
RF and Wireless - RF Directional Coupler CP0805A1550AWTR
RF DIR COUPLER 1.55GHZ 0805

RF DIR COUPLER 1.55GHZ 0805

Supplier's Site
RF Directional Coupler - CP0805A1550AWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0805A1550AWTR
RF Directional Coupler CP0805A1550AWTR
RF Directional Coupler 1.55GHz 3W 0805 (2012 Metric)

RF Directional Coupler 1.55GHz 3W 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0805A1550AWTR-ND CP0805A1550AWTR CP0805A1550AWTR CP0805A1550AWTR
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 184020K - 184020K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details
High Frequency Resistive Coupler - FPC06881 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details