KYOCERA AVX Components Corporation RF Directional Coupler CP0805B0942ASTR

Description
RF Directional Coupler
Request a Quote Datasheet
Description
RF Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 478-CP0805B0942ASTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
478-CP0805B0942ASTR-ND
RF Directional Coupler 478-CP0805B0942ASTR-ND
RF Directional Coupler

RF Directional Coupler

Buy Now Datasheet
Rf Directional Coupler - 850-CP0805B0942ASTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-CP0805B0942ASTR
Rf Directional Coupler 850-CP0805B0942ASTR
DIRECTIONAL COUPLER Product overview: CP0805B0942ASTR from KYOCERA AVX is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0805B0942ASTR can be used for catalog matching and distributor lookup.

DIRECTIONAL COUPLER Product overview: CP0805B0942ASTR from KYOCERA AVX is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0805B0942ASTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - CP0805B0942ASTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0805B0942ASTR
RF Directional Coupler CP0805B0942ASTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0805B0942ASTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0805B0942ASTR
RF Directional Coupler CP0805B0942ASTR
RF Directional Coupler

RF Directional Coupler

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 478-CP0805B0942ASTR-ND 850-CP0805B0942ASTR CP0805B0942ASTR CP0805B0942ASTR
Product Name RF Directional Coupler Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type 0805 (2015 metric)
Frequency Range 942.00 MHz 925.00 to 960.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 158020 - 158020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC06151-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 12000.00 to 18000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details