The DC0405J5010AHF is a low cost, low profile sub-miniature high performance 10 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. The DC0405J5010AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC0405J5010AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
DIRECTIONAL COUPLER 0805
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | DC0405J5010AHF | 4244-DC0405J5010AHFTR-ND |
| Product Name | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 0805 (2012 Metric) |
| Frequency Range | 400.00 to 500.00 MHz | 400.00 to 500.00 MHz |
| Power | 2.00 watts | 2.00 watts |