3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti
HYBRID,BROAD-BAND,18
RF Directional Coupler General Purpose 2MHz ~ 200MHz 1W FP-2
RF Directional Coupler General Purpose 2MHz ~ 200MHz 1W FP-2
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | HH-106-PIN | 850-HH-106-PIN | 1465-HH-106-PIN-ND | HH-106-PIN |
| Product Name | RF Hybrid Coupler | Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | FP-2 | FP-2 | |
| Frequency Range | 2.00 to 200.00 MHz | 2.00 to 200.00 MHz | 2.00 to 200.00 MHz | 2.00 to 200.00 MHz |
| Power | 1.00 watts | 1.00 watts | 1.00 watts |