90 Degree Hybrid 2.1–2.3 GHz
RF Directional Coupler General Purpose 2.1GHz ~ 2.3GHz 2W SC-74, SOT-457
RF DIR COUPLER 2.1-2.3GHZ SOT6 Product overview: HY22-73LF from Skyworks Solutions, Inc. is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-HY22-73LF can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 2.1GHz ~ 2.3GHz 2W SC-74, SOT-457
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | HY22-73LF | 863-1248-2-ND | 850-HY22-73LF | HY22-73LF |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | 2.3GHZ Rf Directional Coupler | RF Directional Coupler |
| Package Type | Surface Mount | Surface Mount; SC-74, SOT-457 | SC-74, SOT-457 | |
| Frequency Range | 2100.00 to 2300.00 MHz | 2100.00 to 2300.00 MHz | 2100.00 to 2300.00 MHz | 2100.00 to 2300.00 MHz |
| Power | 4.00 watts | 2.00 watts | 2.00 watts |