Impedance Transforming 90 degree Coupler , 700-2700 MHz, 200W
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | IPP-2281IT |
| Product Name | Impedance Transforming Coupler |
| Package Type | Drop-In |
| Impedance | 50 ohms |
| Frequency Range | 700.00 to 2700.00 MHz |