KYOCERA AVX Components Corporation RF Directional Coupler CP0603D1880BWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603D1880BWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603D1880BWTR
RF Directional Coupler CP0603D1880BWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603D1880BWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603D1880BWTR-ND
RF Directional Coupler CP0603D1880BWTR-ND
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 13.5dB 3W 0603 (1608 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 13.5dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603D1880BWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603D1880BWTR
RF Directional Coupler CP0603D1880BWTR
RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 13.5dB 3W 0603 (1608 Metric)

RF Directional Coupler PCS 1.85GHz ~ 1.91GHz 13.5dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603D1880BWTR CP0603D1880BWTR-ND CP0603D1880BWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 1850.00 to 1910.00 MHz 1850.00 to 1910.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CGN-30-3.9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
CE16-0240T, Elite 2-40 GHz Directional Coupler - CE16-0240T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details