The DC0710J5020AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed for 700 – 1000MHz applications including: WCDMA, CDMA, LTE700 and GSM850 / 900 applications. The DC0710J5020AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC0710J5020AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
RF DIR COUPLER 700MHZ-1GHZ 0805 Product overview: DC0710J5020AHF from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 700MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DC0710J5020AHF can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 700MHz ~ 1GHz 19.5dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 700MHz ~ 1GHz 19.5dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 700MHz ~ 1GHz 19.5dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 700MHz ~ 1GHz 19.5dB 2W 0805 (2012 Metric)
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | DC0710J5020AHF | 850-DC0710J5020AHF | 1173-1085-1-ND | DC0710J5020AHF |
| Product Name | RF Directional Coupler | 700MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | 0805 (2012 Metric) | Surface Mount; 0805 (2012 Metric) | |
| Frequency Range | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz |
| Power | 2.00 watts | 2.00 watts | 2.00 watts |