RF Directional Coupler 700MHz ~ 1GHz 5.5dB 2W 0805 (2012 Metric)
RF DIR COUPLER 700MHZ-1GHZ 0805
RF DIR COUPLER 700MHZ-1GHZ 0805
RF DIR COUPLER 700MHZ-1GHZ 0805 Product overview: DC0710J5005AHF from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 700MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DC0710J5005AHF can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler 700MHz ~ 1GHz 5.5dB 2W 0805 (2012 Metric)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-DC0710J5005AHFTR-ND | 850-DC0710J5005AHF | DC0710J5005AHF | DC0710J5005AHF |
| Product Name | RF Directional Coupler | 700MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 0805 (2012 Metric) | 0805 (2012 Metric) | Surface Mount | |
| Frequency Range | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz |
| Power | 2.00 watts | 2.00 watts | 2.00 watts |