KYOCERA AVX Components Corporation RF Directional Coupler CP0805A1960CWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805A1960CWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0805A1960CWTR
RF Directional Coupler CP0805A1960CWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0805A1960CWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0805A1960CWTR-ND
RF Directional Coupler CP0805A1960CWTR-ND
RF Directional Coupler PCS 1.93GHz ~ 1.99GHz 7.5 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler PCS 1.93GHz ~ 1.99GHz 7.5 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0805A1960CWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0805A1960CWTR
RF Directional Coupler CP0805A1960CWTR
RF Directional Coupler PCS 1.93GHz ~ 1.99GHz 7.5 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler PCS 1.93GHz ~ 1.99GHz 7.5 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0805A1960CWTR CP0805A1960CWTR-ND CP0805A1960CWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1930.00 to 1990.00 MHz 1930.00 to 1990.00 MHz 1930.00 to 1990.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
C17-0R506, Directional Coupler - C17-0R506 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 500.00 to 6000.00 MHz
View Details