KYOCERA AVX Components Corporation RF Directional Coupler CP0805A0881CWTR

Description
RF Directional Coupler AMPS 869MHz ~ 894MHz 13.5 ± 1dB 3W 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler AMPS 869MHz ~ 894MHz 13.5 ± 1dB 3W 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805A0881CWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0805A0881CWTR-ND
RF Directional Coupler CP0805A0881CWTR-ND
RF Directional Coupler AMPS 869MHz ~ 894MHz 13.5 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler AMPS 869MHz ~ 894MHz 13.5 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0805A0881CWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0805A0881CWTR
RF Directional Coupler CP0805A0881CWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0805A0881CWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0805A0881CWTR
RF Directional Coupler CP0805A0881CWTR
RF Directional Coupler AMPS 869MHz ~ 894MHz 13.5 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler AMPS 869MHz ~ 894MHz 13.5 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0805A0881CWTR-ND CP0805A0881CWTR CP0805A0881CWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0805 (2012 Metric)
Frequency Range 869.00 to 894.00 MHz 869.00 to 894.00 MHz 869.00 to 894.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4100400K - 4100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.70 dB
View Details
CE13-0240, Elite 2-40 GHz Directional Coupler - CE13-0240 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-0.5-2-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details