The DC1417J5005AHF is a low cost, low profile sub-miniature high performance 5 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed for 1400 – 1700MHz applications including: satellite communications, PMR, and wireless medical telemetry. The DC1417J5005AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC1417J5005AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | DC1417J5005AHF |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 1400.00 to 1700.00 MHz |
| Power | 2.00 watts |