KYOCERA AVX Components Corporation RF Directional Coupler CP0603A1960HLTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603A1960HLTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603A1960HLTR
RF Directional Coupler CP0603A1960HLTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603A1960HLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603A1960HLTR-ND
RF Directional Coupler CP0603A1960HLTR-ND
RF Directional Coupler PCS 1.93GHz ~ 1.99GHz 10.5dB 3W 0603 (1608 Metric)

RF Directional Coupler PCS 1.93GHz ~ 1.99GHz 10.5dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603A1960HLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603A1960HLTR
RF Directional Coupler CP0603A1960HLTR
RF Directional Coupler PCS 1.93GHz ~ 1.99GHz 10.5dB 3W 0603 (1608 Metric)

RF Directional Coupler PCS 1.93GHz ~ 1.99GHz 10.5dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603A1960HLTR CP0603A1960HLTR-ND CP0603A1960HLTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Frequency Range 1930.00 to 1990.00 MHz 1930.00 to 1990.00 MHz 1930.00 to 1990.00 MHz
Power 3.00 watts 3.00 watts
Coupling 10.50 dB 10.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5555250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
9.3 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-9-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
90 Degree Hybrid Couplers - NHC9-1500-2500-30-S - kTB Solutions
Specs
Frequency Range 1500.00 to 2500.00 MHz
Power 30.00 watts
Insertion Loss 0.50 dB
View Details
RF Directional Coupler - 1761-FPC08035-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details