KYOCERA AVX Components Corporation RF Directional Coupler CP0603D1890BWTR

Description
RF Directional Coupler DECT 1.88GHz ~ 1.9GHz 13dB 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler DECT 1.88GHz ~ 1.9GHz 13dB 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603D1890BWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603D1890BWTR-ND
RF Directional Coupler CP0603D1890BWTR-ND
RF Directional Coupler DECT 1.88GHz ~ 1.9GHz 13dB 3W 0603 (1608 Metric)

RF Directional Coupler DECT 1.88GHz ~ 1.9GHz 13dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603D1890BWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603D1890BWTR
RF Directional Coupler CP0603D1890BWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603D1890BWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603D1890BWTR
RF Directional Coupler CP0603D1890BWTR
RF Directional Coupler DECT 1.88GHz ~ 1.9GHz 13dB 3W 0603 (1608 Metric)

RF Directional Coupler DECT 1.88GHz ~ 1.9GHz 13dB 3W 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603D1890BWTR
RF and Wireless - RF Directional Coupler CP0603D1890BWTR
RF DIR COUPLER 1.88-1.9GHZ 0603

RF DIR COUPLER 1.88-1.9GHZ 0603

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603D1890BWTR-ND CP0603D1890BWTR CP0603D1890BWTR CP0603D1890BWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 1880.00 to 1900.00 MHz 1880.00 to 1900.00 MHz 1880.00 to 1900.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSC-30-4.45G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3700.00 to 4200.00 MHz
View Details