RF DIR COUPL 1.429-1.453GHZ 0805 Product overview: CP0805B1441AWTR from KYOCERA AVX is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.453GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1.453GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0805B1441AWTR can be used for catalog matching and distributor lookup.
RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 17 ± 1dB 3W 0805 (2012 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler PDC 1.429GHz ~ 1.453GHz 17 ± 1dB 3W 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-CP0805B1441AWTR | CP0805B1441AWTR-ND | CP0805B1441AWTR | CP0805B1441AWTR |
| Product Name | 1.453GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 0805 (2012 Metric) | Surface Mount; 0805 (2012 Metric) | ||
| Frequency Range | 1429.00 to 1453.00 MHz | 1429.00 to 1453.00 MHz | 1429.00 to 1453.00 MHz |