KYOCERA AVX Components Corporation RF Directional Coupler CP0805A2442DWTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0805A2442DWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0805A2442DWTR
RF Directional Coupler CP0805A2442DWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0805A2442DWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0805A2442DWTR-ND
RF Directional Coupler CP0805A2442DWTR-ND
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 5.5 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 5.5 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0805A2442DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0805A2442DWTR
RF Directional Coupler CP0805A2442DWTR
RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 5.5 ± 1dB 3W 0805 (2012 Metric)

RF Directional Coupler Wireless LAN 2.4GHz ~ 2.484GHz 5.5 ± 1dB 3W 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0805A2442DWTR CP0805A2442DWTR-ND CP0805A2442DWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Frequency Range 2400.00 to 2484.00 MHz 2400.00 to 2484.00 MHz 2400.00 to 2484.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Directional Coupler - FPC06149 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
CD10-0106, DUAL DIRECTIONAL COUPLER - CD10-0106 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Dual Directional
Package Type Connectorized
Frequency Range 800.00 to 6300.00 MHz
View Details
Directional Coupler - 5o55224400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
View Details