KYOCERA AVX Components Corporation RF Directional Coupler CP0603D0880AWTR

Description
RF Directional Coupler 880MHz 3W 0603 (1608 Metric)
Request a Quote
Description
RF Directional Coupler 880MHz 3W 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP0603D0880AWTR is an RF directional coupler designed for high-frequency applications, operating within the frequency range of 869 to 894 MHz. It features a coupling value of 13 dB, a maximum insertion loss of 0.50 dB, and a return loss of 22 dB, ensuring efficient signal transmission with minimal loss. The coupler is built using integrated thin-film technology, which allows for a compact 0603 size and rugged construction suitable for automatic assembly processes. It has a power rating of 3W continuous and operates effectively in temperatures ranging from -40°C to +85°C. This component is ideal for use in various applications, including mobile communications and base stations, making it a versatile choice for engineers seeking reliable RF solutions.

Datasheet Summary
Powered by GS/AI

The CP0603D0880AWTR is an RF directional coupler designed for high-frequency applications, operating within the frequency range of 869 to 894 MHz. It features a coupling value of 13 dB, a maximum insertion loss of 0.50 dB, and a return loss of 22 dB, ensuring efficient signal transmission with minimal loss. The coupler is built using integrated thin-film technology, which allows for a compact 0603 size and rugged construction suitable for automatic assembly processes. It has a power rating of 3W continuous and operates effectively in temperatures ranging from -40°C to +85°C. This component is ideal for use in various applications, including mobile communications and base stations, making it a versatile choice for engineers seeking reliable RF solutions.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603D0880AWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603D0880AWTR-ND
RF Directional Coupler CP0603D0880AWTR-ND
RF Directional Coupler 880MHz 3W 0603 (1608 Metric)

RF Directional Coupler 880MHz 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603D0880AWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603D0880AWTR
RF Directional Coupler CP0603D0880AWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603D0880AWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603D0880AWTR
RF Directional Coupler CP0603D0880AWTR
RF Directional Coupler 880MHz 3W 0603 (1608 Metric)

RF Directional Coupler 880MHz 3W 0603 (1608 Metric)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
CP0603D0880AWTR
RF and Wireless - RF Directional Coupler CP0603D0880AWTR
RF DIR COUPLER 880MHZ 0603

RF DIR COUPLER 880MHZ 0603

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number CP0603D0880AWTR-ND CP0603D0880AWTR CP0603D0880AWTR CP0603D0880AWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-2-8-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 8000.00 MHz
View Details