KYOCERA AVX Components Corporation RF Directional Coupler CP0603B1842CWTR

Description
RF Directional Coupler PCN 1.805GHz ~ 1.88GHz 20 ± 1dB 3W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Directional Coupler PCN 1.805GHz ~ 1.88GHz 20 ± 1dB 3W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - CP0603B1842CWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
CP0603B1842CWTR-ND
RF Directional Coupler CP0603B1842CWTR-ND
RF Directional Coupler PCN 1.805GHz ~ 1.88GHz 20 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.805GHz ~ 1.88GHz 20 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet
RF Directional Coupler - CP0603B1842CWTR - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
CP0603B1842CWTR
RF Directional Coupler CP0603B1842CWTR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Directional Coupler - CP0603B1842CWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
CP0603B1842CWTR
RF Directional Coupler CP0603B1842CWTR
RF Directional Coupler PCN 1.805GHz ~ 1.88GHz 20 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler PCN 1.805GHz ~ 1.88GHz 20 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number CP0603B1842CWTR-ND CP0603B1842CWTR CP0603B1842CWTR
Product Name RF Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; 0603 (1608 Metric)
Frequency Range 1805.00 to 1880.00 MHz 1805.00 to 1880.00 MHz 1805.00 to 1880.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSC-8-2.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2200.00 to 2400.00 MHz
View Details