DIRECTIONAL COUPLER Product overview: CP0603A1960MNTR-SAM from KYOCERA AVX is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-CP0603A1960MNTR-
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIRECTIONAL COUPLER
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-CP0603A1960MNTR-SAM | CP0603A1960MNTR-SAM | CP0603A1960MNTR-SAM | CP0603A1960MNTR-SAM |
| Product Name | Rf Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 0603 (1608 metric) | |||
| Frequency Range | 1960.00 MHz | 1930.00 to 1990.00 MHz | ||
| Insertion Loss | 0.25 dB |