RF DIR COUPLER 2.3-3.7GHZ 0805 Product overview: DC2337J5010AHF from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 3.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DC2337J5010AHF can be used for catalog matching and distributor lookup.
The DC2337J5010AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed for 2300-3700 MHz applications including: WiFi, WiMAX, LTE2600, Bluetooth and Low Power Radio Gateway applications. The DC2337J5010AHF is ideal for power detection, signal injection and other applications where low insertion loss signal monitoring is required. The DC2337J5010AHF is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested.
RF Directional Coupler General Purpose 2.3GHz ~ 3.7GHz 10dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 2.3GHz ~ 3.7GHz 10dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 2.3GHz ~ 3.7GHz 10dB 2W 0805 (2012 Metric)
RF Directional Coupler General Purpose 2.3GHz ~ 3.7GHz 10dB 2W 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-DC2337J5010AHF | DC2337J5010AHF | 1173-1089-1-ND | DC2337J5010AHF |
| Product Name | 3.7GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 0805 (2012 Metric) | Surface Mount | Surface Mount; 0805 (2012 Metric) | |
| Frequency Range | 2300.00 to 3700.00 MHz | 2300.00 to 3700.00 MHz | 2300.00 to 3700.00 MHz | 2300.00 to 3700.00 MHz |
| Power | 2.00 watts | 2.00 watts | 2.00 watts |